Antenova Ltd. RF Antennas SRF2I019-150

Description
868MHz, 915MHz ISM Flat Patch RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 1.9dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
868MHz, 915MHz ISM Flat Patch RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 1.9dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - SRF2I019-150-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
SRF2I019-150-ND
RF Antennas SRF2I019-150-ND
868MHz, 915MHz ISM Flat Patch RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 1.9dBi U.FL (UMCC), IPEX MHF1 Adhesive

868MHz, 915MHz ISM Flat Patch RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 1.9dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 2.4-2.5 & 4.9-5.9GHz 150mm cable

Antennas 2.4-2.5 & 4.9-5.9GHz 150mm cable

Buy Now Datasheet
RF Antennas - SRF2I019-150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SRF2I019-150
RF Antennas SRF2I019-150
868MHz, 915MHz ISM Flat Patch RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 1.9dBi U.FL (UMCC), IPEX MHF1 Adhesive

868MHz, 915MHz ISM Flat Patch RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 1.9dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number SRF2I019-150-ND SRF2I019-150 SRF2I019-150
Product Name RF Antennas Antennas RF Antennas
Applications ISM ISM
Primary Frequency Range 868.0 to 915.0 MHz
Gain 1.9 dB
VSWR 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Biconical Antennas - Model SAS-542 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 2115-NN03-320TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; GPS; 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, Galileo, Glonass, GNSS, GPS, Wi-Fi
Primary Frequency Range 1561.0 to 10300.0 MHz
Gain -1.1 to 4.1 dB
View Details
3 suppliers