Antenova Ltd. RF Antennas SRF2I019-100

Description
868MHz, 915MHz ISM Flat Patch RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 1.9dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
868MHz, 915MHz ISM Flat Patch RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 1.9dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 627-1070-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-1070-ND
RF Antennas 627-1070-ND
868MHz, 915MHz ISM Flat Patch RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 1.9dBi U.FL (UMCC), IPEX MHF1 Adhesive

868MHz, 915MHz ISM Flat Patch RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 1.9dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 2.4-2.5 & 4.9-5.9GHz 100mm cable

Antennas 2.4-2.5 & 4.9-5.9GHz 100mm cable

Buy Now Datasheet
RF Antennas - SRF2I019-100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SRF2I019-100
RF Antennas SRF2I019-100
868MHz, 915MHz ISM Flat Patch RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 1.9dBi U.FL (UMCC), IPEX MHF1 Adhesive

868MHz, 915MHz ISM Flat Patch RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 1.9dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 627-1070-ND SRF2I019-100 SRF2I019-100
Product Name RF Antennas Antennas RF Antennas
Applications ISM ISM
Primary Frequency Range 868.0 to 915.0 MHz
Gain 1.9 dB
VSWR 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
RF Antennas - BB-YS8966 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 6-Element
View Details
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers