Antenova Ltd. RF Antennas SRCI024

Description
RF ANT 868/915MHZ CHIP SMD
Request a Quote Datasheet
Description
RF ANT 868/915MHZ CHIP SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 627-SRCI024TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-SRCI024TR-ND
RF Antennas 627-SRCI024TR-ND
RF ANT 868/915MHZ CHIP SMD

RF ANT 868/915MHZ CHIP SMD

Buy Now Datasheet
RF Antennas - 627-SRCI024CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-SRCI024CT-ND
RF Antennas 627-SRCI024CT-ND
RF ANT 868/915MHZ CHIP SMD

RF ANT 868/915MHZ CHIP SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 627-SRCI024TR-ND
Product Name RF Antennas
Applications ISM, LoRa, Sigfox, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Virtual Antenna - NANOmXTEND™ - Ignion
Specs
Applications Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers