Antenova Ltd. RF Antennas SR4W035

Description
RF ANT 2.4GHZ CHIP SOLDER SMD
Datasheet
Description
RF ANT 2.4GHZ CHIP SOLDER SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - SR4W035 - ODG (Origin Data Global)
Shenzhen, China
RF Antennas
SR4W035
RF Antennas SR4W035
RF ANT 2.4GHZ CHIP SOLDER SMD

RF ANT 2.4GHZ CHIP SOLDER SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number SR4W035
Product Name RF Antennas
Operating Frequency 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QFAA-RDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Logic - Buffers, Drivers, Receivers, Transceivers - 54126FM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM020080 - RFM020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Attenuators - AA113-310LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Operating Frequency 0.0 to 1000 MHz
Package Type 32-VFQFN Exposed Pad
View Details
2 suppliers