Antenova Ltd. RF Antennas SR4L099

Description
INPAI NB-IOT CATM 4G/LTE
Request a Quote Datasheet
Description
INPAI NB-IOT CATM 4G/LTE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 627-SR4L099CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-SR4L099CT-ND
RF Antennas 627-SR4L099CT-ND
INPAI NB-IOT CATM 4G/LTE

INPAI NB-IOT CATM 4G/LTE

Buy Now Datasheet
RF Antennas - 627-SR4L099TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-SR4L099TR-ND
RF Antennas 627-SR4L099TR-ND
INPAI NB-IOT CATM 4G/LTE

INPAI NB-IOT CATM 4G/LTE

Buy Now Datasheet
RF Antennas - 627-SR4L099DKR-ND - DigiKey
Thief River Falls, MN, United States
INPAI NB-IOT CATM 4G/LTE

INPAI NB-IOT CATM 4G/LTE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 627-SR4L099CT-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 4G, DCS, GSM, LTE, PCS, WCDMA
Primary Frequency Range 829.0 to 2595.0 MHz
Gain 0.1500 to 3.73 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers