Antenova Ltd. RF Antennas SR4L096

Description
CURTA SMT 4G ANTENNA 698-2700MHZ
Request a Quote Datasheet
Description
CURTA SMT 4G ANTENNA 698-2700MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 627-SR4L096DKR-ND - DigiKey
Thief River Falls, MN, United States
CURTA SMT 4G ANTENNA 698-2700MHZ

CURTA SMT 4G ANTENNA 698-2700MHZ

Buy Now Datasheet
RF Antennas - 627-SR4L096TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-SR4L096TR-ND
RF Antennas 627-SR4L096TR-ND
CURTA SMT 4G ANTENNA 698-2700MHZ

CURTA SMT 4G ANTENNA 698-2700MHZ

Buy Now Datasheet
RF Antennas - 627-SR4L096CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-SR4L096CT-ND
RF Antennas 627-SR4L096CT-ND
CURTA SMT 4G ANTENNA 698-2700MHZ

CURTA SMT 4G ANTENNA 698-2700MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 627-SR4L096DKR-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; GPS; 3G, 4G, CDMA, DCS, EDGE, GPRS, GSM, IMT, LTE, PCS, UMTS, WCDMA
Primary Frequency Range 829.0 to 2600.0 MHz
Gain 2.1 to 3.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details