657.5MHz, 748MHz, 892MHz, 1.94GHz, 2.35GHz, 2.595GHz, 3.55GHz 4G, 5G, GSM, LTE, WCDMA Chip RF Antenna 617MHz ~ 698MHz, 698MHz ~ 798MHz, 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.5GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 0.5dBi, 1dBi, 2.5dBi, 1.6dBi, 0.5dBi, 1dBi Solder Surface Mount
657.5MHz, 748MHz, 892MHz, 1.94GHz, 2.35GHz, 2.595GHz, 3.55GHz 4G, 5G, GSM, LTE, WCDMA Chip RF Antenna 617MHz ~ 698MHz, 698MHz ~ 798MHz, 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.5GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 0.5dBi, 1dBi, 2.5dBi, 1.6dBi, 0.5dBi, 1dBi Solder Surface Mount
657.5MHz, 748MHz, 892MHz, 1.94GHz, 2.35GHz, 2.595GHz, 3.55GHz 4G, 5G, GSM, LTE, WCDMA Chip RF Antenna 617MHz ~ 698MHz, 698MHz ~ 798MHz, 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.5GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 0.5dBi, 1dBi, 2.5dBi, 1.6dBi, 0.5dBi, 1dBi Solder Surface Mount
657.5MHz, 748MHz, 892MHz, 1.94GHz, 2.35GHz, 2.595GHz, 3.55GHz 4G, 5G, GSM, LTE, WCDMA Chip RF Antenna 617MHz ~ 698MHz, 698MHz ~ 798MHz, 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.5GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 0.5dBi, 1dBi, 2.5dBi, 1.6dBi, 0.5dBi, 1dBi Solder Surface Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 627-SR4L054CT-ND | SR4L054 |
| Product Name | RF Antennas | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 4G, 5G, GSM, LTE, WCDMA | 4G, 5G, GSM, LTE, WCDMA |
| Primary Frequency Range | 657.5 to 3550.0 MHz | |
| Gain | 0.5000 to 2.5 dB | |
| VSWR | 1.8 to 3.8 :1 |