Antenova Ltd. 829MHZ 1.9GHZ Rf Antenna SR4L002

Description
RF ANT 829MHZ/1.9GHZ CHIP SLD Product overview: SR4L002 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.9GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.9GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SR4L002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 829MHZ/1.9GHZ CHIP SLD Product overview: SR4L002 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.9GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.9GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SR4L002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
829MHZ 1.9GHZ Rf Antenna - 875-SR4L002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
829MHZ 1.9GHZ Rf Antenna
875-SR4L002
829MHZ 1.9GHZ Rf Antenna 875-SR4L002
RF ANT 829MHZ/1.9GHZ CHIP SLD Product overview: SR4L002 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.9GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.9GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SR4L002 can be used for catalog matching and distributor lookup.

RF ANT 829MHZ/1.9GHZ CHIP SLD Product overview: SR4L002 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.9GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.9GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SR4L002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 627-1075-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-1075-6-ND
RF Antennas 627-1075-6-ND
829MHz, 1.9GHz, 2.4GHz, 2.6GHz LTE Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.49GHz ~ 2.69GHz 1dBi Solder Surface Mount

829MHz, 1.9GHz, 2.4GHz, 2.6GHz LTE Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.49GHz ~ 2.69GHz 1dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 627-1075-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-1075-2-ND
RF Antennas 627-1075-2-ND
829MHz, 1.9GHz, 2.4GHz, 2.6GHz LTE Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.49GHz ~ 2.69GHz 1dBi Solder Surface Mount

829MHz, 1.9GHz, 2.4GHz, 2.6GHz LTE Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.49GHz ~ 2.69GHz 1dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 627-1075-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-1075-1-ND
RF Antennas 627-1075-1-ND
829MHz, 1.9GHz, 2.4GHz, 2.6GHz LTE Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.49GHz ~ 2.69GHz 1dBi Solder Surface Mount

829MHz, 1.9GHz, 2.4GHz, 2.6GHz LTE Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.49GHz ~ 2.69GHz 1dBi Solder Surface Mount

Buy Now Datasheet
GSM & GPRS Antennas - 2231065 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2231065
GSM & GPRS Antennas 2231065
Lucida, Compact low profile antenna,LTE

Lucida, Compact low profile antenna,LTE

Supplier's Site
GSM & GPRS Antennas - 2231066P - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2231066P
GSM & GPRS Antennas 2231066P
Lucida, Compact low profile antenna,LTE

Lucida, Compact low profile antenna,LTE

Supplier's Site
GSM & GPRS Antennas - 2231066 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2231066
GSM & GPRS Antennas 2231066
Lucida, Compact low profile antenna,LTE

Lucida, Compact low profile antenna,LTE

Supplier's Site
Laguna Hills, CA, United States
RF Antennas - SR4L002
SR4L002
RF Antennas - SR4L002 SR4L002
Manufacturer: Antenova Win Source Part Number: 847610-SR4L002 Series: Lucida Features: RF Antenna Package: Reel - TR Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8529.10.9100 Other Part Number: 627-1075-1, 627-1075-2, 627-1075-6

Manufacturer: Antenova
Win Source Part Number: 847610-SR4L002
Series: Lucida
Features: RF Antenna
Package: Reel - TR
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8529.10.9100
Other Part Number: 627-1075-1, 627-1075-2, 627-1075-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
SR4L002
Antennas SR4L002
Antennas LTE 700-LTE 2400MHz Max RL -6dB

Antennas LTE 700-LTE 2400MHz Max RL -6dB

Buy Now Datasheet
RF Antennas - SR4L002 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SR4L002
RF Antennas SR4L002
829MHz, 1.9GHz, 2.4GHz, 2.6GHz LTE Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.49GHz ~ 2.69GHz 1dBi Solder Surface Mount

829MHz, 1.9GHz, 2.4GHz, 2.6GHz LTE Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.49GHz ~ 2.69GHz 1dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 875-SR4L002 627-1075-6-ND 2231065 SR4L002 SR4L002 SR4L002
Product Name 829MHZ 1.9GHZ Rf Antenna RF Antennas GSM & GPRS Antennas RF Antennas - SR4L002 Antennas RF Antennas
Applications RF Testing Cellular or PCS Terminal; Modem or Wireless Network; LTE Basestation LTE
Primary Frequency Range 698.0 to 2690.0 MHz 829.0 to 2600.0 MHz 698.0 to ? MHz
Technology Type Chip Chip
Gain 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF Antennas - BB-YS8963 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 3-Element
View Details
Double Ridge Guide Horn Antenna - ModelSAS-573 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details