896MHz ISM PCB Trace RF Antenna 863MHz ~ 928MHz 1.6dBi Solder Surface Mount
896MHz ISM PCB Trace RF Antenna 863MHz ~ 928MHz 1.6dBi Solder Surface Mount
896MHz ISM PCB Trace RF Antenna 863MHz ~ 928MHz 1.6dBi Solder Surface Mount
896MHz ISM PCB Trace RF Antenna 863MHz ~ 928MHz 1.6dBi Solder Surface Mount
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 627-1109-1-ND | SR4I052 | SR4I052 |
| Product Name | RF Antennas | Antennas | RF Antennas |
| Applications | ISM | ISM | |
| Primary Frequency Range | 896.0 MHz | ||
| Gain | 1.6 dB |