Antenova Ltd. RF Antennas SR4G080

Description
GNSS SMD ANTENNA - AGOSTI
Request a Quote Datasheet
Description
GNSS SMD ANTENNA - AGOSTI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 627-SR4G080TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-SR4G080TR-ND
RF Antennas 627-SR4G080TR-ND
GNSS SMD ANTENNA - AGOSTI

GNSS SMD ANTENNA - AGOSTI

Buy Now Datasheet
RF Antennas - 627-SR4G080CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-SR4G080CT-ND
RF Antennas 627-SR4G080CT-ND
GNSS SMD ANTENNA - AGOSTI

GNSS SMD ANTENNA - AGOSTI

Buy Now Datasheet
RF Antennas - SR4G080 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SR4G080
RF Antennas SR4G080
1.584GHz Beidou, Galileo, GLONASS, GNSS, GPS Chip RF Antenna 1.559GHz ~ 1.609GHz 0.7dBi Solder Surface Mount

1.584GHz Beidou, Galileo, GLONASS, GNSS, GPS Chip RF Antenna 1.559GHz ~ 1.609GHz 0.7dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 627-SR4G080TR-ND SR4G080
Product Name RF Antennas RF Antennas
Applications GPS; Beidou, Galileo, GLONASS, GNSS, GPS Beidou, Galileo, GLONASS, GNSS, GPS
Primary Frequency Range 1584.0 MHz
Gain 0.7000 dB
VSWR 2.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-544F - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers