1.58GHz GNSS Chip RF Antenna 1.559GHz ~ 1.609GHz 2.3dBi Solder Surface Mount
RF ANT 1.58GHZ CHIP SOLDER SMD
RF ANT 1.58GHZ CHIP SOLDER SMD
RF ANT 1.58GHZ CHIP SOLDER SMD Product overview: SR4G013 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.58GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1.58GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SR4G013 can be used for catalog matching and distributor lookup.
Antennas Beltii 1559-1609 MHz Avg. Eff 60%
1.58GHz GNSS Chip RF Antenna 1.559GHz ~ 1.609GHz 2.3dBi Solder Surface Mount
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 627-SR4G013TR-ND | 875-SR4G013 | SR4G013 | SR4G013 |
| Product Name | RF Antennas | SMD 1.58GHZ Rf Antenna | Antennas | RF Antennas |
| Applications | GPS; GNSS | RF Testing | GNSS | |
| Primary Frequency Range | 1580.0 MHz | 1559.0 to 1609.0 MHz | ||
| Gain | 2.3 dB | |||
| VSWR | 2.2 :1 |