Antenova Ltd. 1.561GHZ 1.575GHZ Rf Antenna SR4G008

Description
RF ANT 1.561GHZ/1.575GHZ CHIP Product overview: SR4G008 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.561GHZ, 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.561GHZ, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SR4G008 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 1.561GHZ/1.575GHZ CHIP Product overview: SR4G008 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.561GHZ, 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.561GHZ, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SR4G008 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.561GHZ 1.575GHZ Rf Antenna - 875-SR4G008 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.561GHZ 1.575GHZ Rf Antenna
875-SR4G008
1.561GHZ 1.575GHZ Rf Antenna 875-SR4G008
RF ANT 1.561GHZ/1.575GHZ CHIP Product overview: SR4G008 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.561GHZ, 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.561GHZ, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SR4G008 can be used for catalog matching and distributor lookup.

RF ANT 1.561GHZ/1.575GHZ CHIP Product overview: SR4G008 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.561GHZ, 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.561GHZ, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SR4G008 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 627-1063-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-1063-6-ND
RF Antennas 627-1063-6-ND
1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GPS Chip RF Antenna 1.559GHz ~ 1.609GHz 3dBi Solder Surface Mount

1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GPS Chip RF Antenna 1.559GHz ~ 1.609GHz 3dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 627-1063-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-1063-1-ND
RF Antennas 627-1063-1-ND
1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GPS Chip RF Antenna 1.559GHz ~ 1.609GHz 3dBi Solder Surface Mount

1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GPS Chip RF Antenna 1.559GHz ~ 1.609GHz 3dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 627-1063-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-1063-2-ND
RF Antennas 627-1063-2-ND
1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GPS Chip RF Antenna 1.559GHz ~ 1.609GHz 3dBi Solder Surface Mount

1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GPS Chip RF Antenna 1.559GHz ~ 1.609GHz 3dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
SR4G008
Antennas SR4G008
Antennas 1559-1609MHz Avg. Eff >75% Linear

Antennas 1559-1609MHz Avg. Eff >75% Linear

Buy Now Datasheet
RF Antennas - SR4G008 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SR4G008
RF Antennas SR4G008
1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GPS Chip RF Antenna 1.559GHz ~ 1.609GHz 3dBi Solder Surface Mount

1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GPS Chip RF Antenna 1.559GHz ~ 1.609GHz 3dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 875-SR4G008 627-1063-6-ND SR4G008 SR4G008
Product Name 1.561GHZ 1.575GHZ Rf Antenna RF Antennas Antennas RF Antennas
Applications RF Testing GPS; Beidou, Galileo, GLONASS, GPS Beidou, Galileo, GLONASS, GPS
Primary Frequency Range 1559.0 to 1609.0 MHz 1561.0 to 1602.0 MHz
Technology Type Chip Chip
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole - Model FCC-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details