Antenova Ltd. RF/IF and RFID - RF Antennas SR4C033-R

Description
Win Source Part Number: 1236189-SR4C033-R Category: RF/IF and RFID>RF Antennas Series: Latona Termination: Solder Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Frequency Range: 791MHz ~ 960MHz Return Loss: -9dB Height (Max): 0.063" (1.60mm) Frequency Group: UHF (300MHz ~ 1GHz) Antenna Type: Chip VSWR: 2.6 Gain: 0.8dBi ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8529.10.4040 Mfr: Antenova Other Names: 627-1095-1,627-1095- 2,627-1095-6 Base Product Number: SR4C033
Request a Quote Datasheet
Description
Win Source Part Number: 1236189-SR4C033-R Category: RF/IF and RFID>RF Antennas Series: Latona Termination: Solder Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Frequency Range: 791MHz ~ 960MHz Return Loss: -9dB Height (Max): 0.063" (1.60mm) Frequency Group: UHF (300MHz ~ 1GHz) Antenna Type: Chip VSWR: 2.6 Gain: 0.8dBi ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8529.10.4040 Mfr: Antenova Other Names: 627-1095-1,627-1095- 2,627-1095-6 Base Product Number: SR4C033
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
SR4C033-R
RF/IF and RFID - RF Antennas SR4C033-R
Win Source Part Number: 1236189-SR4C033-R Category: RF/IF and RFID>RF Antennas Series: Latona Termination: Solder Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Frequency Range: 791MHz ~ 960MHz Return Loss: -9dB Height (Max): 0.063" (1.60mm) Frequency Group: UHF (300MHz ~ 1GHz) Antenna Type: Chip VSWR: 2.6 Gain: 0.8dBi ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8529.10.4040 Mfr: Antenova Other Names: 627-1095-1,627-1095- 2,627-1095-6 Base Product Number: SR4C033

Win Source Part Number: 1236189-SR4C033-R
Category: RF/IF and RFID>RF Antennas
Series: Latona
Termination: Solder
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency Range: 791MHz ~ 960MHz
Return Loss: -9dB
Height (Max): 0.063" (1.60mm)
Frequency Group: UHF (300MHz ~ 1GHz)
Antenna Type: Chip
VSWR: 2.6
Gain: 0.8dBi
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8529.10.4040
Mfr: Antenova
Other Names: 627-1095-1,627-1095-2,627-1095-6
Base Product Number: SR4C033

Buy Now Datasheet
791MHz 960MHz Rf Antenna - 875-SR4C033-R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
791MHz 960MHz Rf Antenna
875-SR4C033-R
791MHz 960MHz Rf Antenna 875-SR4C033-R
RF/Microwave Antenna, 791MHz Min, 960MHz Max, Product overview: SR4C033-R from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 791MHz, 960MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 791MHz, 960MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SR4C033-R can be used for catalog matching and distributor lookup.

RF/Microwave Antenna, 791MHz Min, 960MHz Max, Product overview: SR4C033-R from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 791MHz, 960MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 791MHz, 960MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SR4C033-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 627-1095-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-1095-2-ND
RF Antennas 627-1095-2-ND
Chip RF Antenna 791MHz ~ 960MHz 0.8dBi Solder Surface Mount

Chip RF Antenna 791MHz ~ 960MHz 0.8dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 627-1095-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-1095-1-ND
RF Antennas 627-1095-1-ND
Chip RF Antenna 791MHz ~ 960MHz 0.8dBi Solder Surface Mount

Chip RF Antenna 791MHz ~ 960MHz 0.8dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 627-1095-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-1095-6-ND
RF Antennas 627-1095-6-ND
Chip RF Antenna 791MHz ~ 960MHz 0.8dBi Solder Surface Mount

Chip RF Antenna 791MHz ~ 960MHz 0.8dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
SR4C033-R
Antennas SR4C033-R
Antennas NB-IoT/LP-WAN Right Antenna

Antennas NB-IoT/LP-WAN Right Antenna

Buy Now Datasheet
RF Antennas - SR4C033-R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SR4C033-R
RF Antennas SR4C033-R
Chip RF Antenna 791MHz ~ 960MHz 0.8dBi Solder Surface Mount

Chip RF Antenna 791MHz ~ 960MHz 0.8dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number SR4C033-R 875-SR4C033-R 627-1095-2-ND SR4C033-R SR4C033-R
Product Name RF/IF and RFID - RF Antennas 791MHz 960MHz Rf Antenna RF Antennas Antennas RF Antennas
Applications RF Testing RF Antennas
Gain 0.8000 dB
VSWR 2.6 :1
Unlock Full Specs
to access all available technical data