Antenova Ltd. 791MHz 960MHz Rf Antenna SR4C033-L

Description
RF/Microwave Antenna, 791MHz Min, 960MHz Max, Product overview: SR4C033-L from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 791MHz, 960MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 791MHz, 960MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SR4C033-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF/Microwave Antenna, 791MHz Min, 960MHz Max, Product overview: SR4C033-L from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 791MHz, 960MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 791MHz, 960MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SR4C033-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
791MHz 960MHz Rf Antenna - 875-SR4C033-L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
791MHz 960MHz Rf Antenna
875-SR4C033-L
791MHz 960MHz Rf Antenna 875-SR4C033-L
RF/Microwave Antenna, 791MHz Min, 960MHz Max, Product overview: SR4C033-L from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 791MHz, 960MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 791MHz, 960MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SR4C033-L can be used for catalog matching and distributor lookup.

RF/Microwave Antenna, 791MHz Min, 960MHz Max, Product overview: SR4C033-L from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 791MHz, 960MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 791MHz, 960MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SR4C033-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 627-1094-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-1094-2-ND
RF Antennas 627-1094-2-ND
Chip RF Antenna 791MHz ~ 960MHz 0.8dBi Solder Surface Mount

Chip RF Antenna 791MHz ~ 960MHz 0.8dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 627-1094-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-1094-1-ND
RF Antennas 627-1094-1-ND
Chip RF Antenna 791MHz ~ 960MHz 0.8dBi Solder Surface Mount

Chip RF Antenna 791MHz ~ 960MHz 0.8dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 627-1094-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-1094-6-ND
RF Antennas 627-1094-6-ND
Chip RF Antenna 791MHz ~ 960MHz 0.8dBi Solder Surface Mount

Chip RF Antenna 791MHz ~ 960MHz 0.8dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
SR4C033-L
Antennas SR4C033-L
Antennas NB-IoT/LP-WAN Left Antenna

Antennas NB-IoT/LP-WAN Left Antenna

Buy Now Datasheet
RF Antennas - SR4C033-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SR4C033-L
RF Antennas SR4C033-L
Chip RF Antenna 791MHz ~ 960MHz 0.8dBi Solder Surface Mount

Chip RF Antenna 791MHz ~ 960MHz 0.8dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 875-SR4C033-L 627-1094-2-ND SR4C033-L SR4C033-L
Product Name 791MHz 960MHz Rf Antenna RF Antennas Antennas RF Antennas
Applications RF Testing RF Antennas
Gain 0.8000 dB
VSWR 2.6 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
RF Antennas - BB-YS8966 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 6-Element
View Details
RF, Antenna centric solutions - BGSA14GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers