Antenova Ltd. RF Antennas SR43W078

Description
2.45GHz, 5.4GHz, 6.525GHz 802.11a/b/g/j/-c/ax, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz, 5.925GHz ~ 7.125GHz 2.9dBi, 4.7dBi, 4.9dBi Surface Mount
Datasheet
Description
2.45GHz, 5.4GHz, 6.525GHz 802.11a/b/g/j/-c/ax, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz, 5.925GHz ~ 7.125GHz 2.9dBi, 4.7dBi, 4.9dBi Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - SR43W078 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SR43W078
RF Antennas SR43W078
2.45GHz, 5.4GHz, 6.525GHz 802.11a/b/g/j/-c/ax, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz, 5.925GHz ~ 7.125GHz 2.9dBi, 4.7dBi, 4.9dBi Surface Mount

2.45GHz, 5.4GHz, 6.525GHz 802.11a/b/g/j/-c/ax, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz, 5.925GHz ~ 7.125GHz 2.9dBi, 4.7dBi, 4.9dBi Surface Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number SR43W078
Product Name RF Antennas
Applications 802.11a/b/g/j/-c/ax, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Loop Antenna - Model SAS-563B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers