Antenova Ltd. 2.4GHZ 5.5GHZ Rf Antenna SR42W009

Description
RF ANT 2.4GHZ/5.5GHZ CHIP SLD Product overview: SR42W009 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SR42W009 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 2.4GHZ/5.5GHZ CHIP SLD Product overview: SR42W009 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SR42W009 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4GHZ 5.5GHZ Rf Antenna - 875-SR42W009 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ 5.5GHZ Rf Antenna
875-SR42W009
2.4GHZ 5.5GHZ Rf Antenna 875-SR42W009
RF ANT 2.4GHZ/5.5GHZ CHIP SLD Product overview: SR42W009 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SR42W009 can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ/5.5GHZ CHIP SLD Product overview: SR42W009 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SR42W009 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 627-1086-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-1086-2-ND
RF Antennas 627-1086-2-ND
2.4GHz, 5.5GHz WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.1GHz ~ 5.8GHz 5dBi Solder Surface Mount

2.4GHz, 5.5GHz WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.1GHz ~ 5.8GHz 5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - SR42W009 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SR42W009
RF Antennas SR42W009
2.4GHz, 5.5GHz WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.1GHz ~ 5.8GHz 5dBi Solder Surface Mount

2.4GHz, 5.5GHz WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.1GHz ~ 5.8GHz 5dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
SR42W009
Antennas SR42W009
Antennas 2.4-2.5&5.17-5.84GHz Avg. Eff. >70%

Antennas 2.4-2.5&5.17-5.84GHz Avg. Eff. >70%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number 875-SR42W009 627-1086-2-ND SR42W009 SR42W009
Product Name 2.4GHZ 5.5GHZ Rf Antenna RF Antennas RF Antennas Antennas
Applications RF Testing Modem or Wireless Network; WLAN WLAN
Primary Frequency Range 2400.0 to 5800.0 MHz 2400.0 to 5500.0 MHz
Technology Type Chip Chip
Gain 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
H-Field Rod Antenna - Model HFR-1 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers