Antenova Ltd. RF Antennas SR42I110

Description
GATUN ANTENNA ISM 868 915 MHZ
Request a Quote Datasheet
Description
GATUN ANTENNA ISM 868 915 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 627-SR42I110DKR-ND - DigiKey
Thief River Falls, MN, United States
GATUN ANTENNA ISM 868 915 MHZ

GATUN ANTENNA ISM 868 915 MHZ

Buy Now Datasheet
RF Antennas - 627-SR42I110TR-ND - DigiKey
Thief River Falls, MN, United States
GATUN ANTENNA ISM 868 915 MHZ

GATUN ANTENNA ISM 868 915 MHZ

Buy Now Datasheet
RF Antennas - 627-SR42I110CT-ND - DigiKey
Thief River Falls, MN, United States
GATUN ANTENNA ISM 868 915 MHZ

GATUN ANTENNA ISM 868 915 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 627-SR42I110DKR-ND
Product Name RF Antennas
Applications ISM, LoRa, Sigfox, Zigbee™
Primary Frequency Range 866.5 to 915.0 MHz
Gain 2.2 to 2.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-582 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details