Manufacturer: Antenova
Win Source Part Number: 897334-SR42I010-R
Series: lamiiANT®
Features: 868MHz, 915MHz ISM, LoRa, Sigfox Chip RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 0.2dBi, 0.4dBi Solder Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8529.10.9100
Other Part Number: 627-SR42I010-RTR, 627-SR42I010-RCT, 627-SR42I010-RTR-ND
ANTENNAS 863-870 & 902-928MHZ RI Product overview: SR42I010-R from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 928MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 928MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SR42I010-R can be used for catalog matching and distributor lookup.
868MHz, 915MHz ISM, LoRa, Sigfox Chip RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 0.2dBi, 0.4dBi Solder Surface Mount
868MHz, 915MHz ISM, LoRa, Sigfox Chip RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 0.2dBi, 0.4dBi Solder Surface Mount
868MHz, 915MHz ISM, LoRa, Sigfox Chip RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 0.2dBi, 0.4dBi Solder Surface Mount
Antennas 863-870 & 902-928MHz Right Antenna
868MHz, 915MHz ISM, LoRa, Sigfox Chip RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 0.2dBi, 0.4dBi Solder Surface Mount
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | SR42I010-R | 875-SR42I010-R | 627-SR42I010-RTR-ND | SR42I010-R | SR42I010-R |
| Product Name | RF Antennas - SR42I010-R | 928MHZ Rf Antenna | RF Antennas | Antennas | RF Antennas |
| Applications | RF Testing | ISM, LoRa, Sigfox | ISM, LoRa, Sigfox | ||
| Primary Frequency Range | 863.0 to 928.0 MHz | 868.0 to 915.0 MHz | |||
| Technology Type | Chip | Chip | |||
| Gain | 0.2000 to 0.4000 dB |