Antenova Ltd. RF Receivers M10578-A2

Description
RADIONOVA® RF Receiver GPS 1.575GHz -165dBm Module
Request a Quote Datasheet
Description
RADIONOVA® RF Receiver GPS 1.575GHz -165dBm Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 627-1073-1-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
627-1073-1-ND
RF Receivers 627-1073-1-ND
RADIONOVA® RF Receiver GPS 1.575GHz -165dBm Module

RADIONOVA® RF Receiver GPS 1.575GHz -165dBm Module

Buy Now Datasheet
RF Receivers - 627-1073-2-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
627-1073-2-ND
RF Receivers 627-1073-2-ND
RADIONOVA® RF Receiver GPS 1.575GHz -165dBm Module

RADIONOVA® RF Receiver GPS 1.575GHz -165dBm Module

Buy Now Datasheet
RF Receivers - 627-1073-6-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
627-1073-6-ND
RF Receivers 627-1073-6-ND
RADIONOVA® RF Receiver GPS 1.575GHz -165dBm Module

RADIONOVA® RF Receiver GPS 1.575GHz -165dBm Module

Buy Now Datasheet
Sheung Wan, Hong Kong
GPS Modules
M10578-A2
GPS Modules M10578-A2
GPS Modules MediaTek MT3337-EChip

GPS Modules MediaTek MT3337-EChip

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Network and Communication Chips Network and Communication Chips
Product Number 627-1073-1-ND M10578-A2
Product Name RF Receivers GPS Modules
Device Type Receiver
Technology GPS
Features RoHS
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - SI4753-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Transceiver ICs - 2312-QM33110WSRTR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details