Antenova Ltd. RF and Wireless - RF Receivers M10478-A3

Description
RF RCVR 1.575GHZ MODULE
Description
RF RCVR 1.575GHZ MODULE
Datasheet
Datasheet Summary
Powered by GS/AI

The RADIONOVA® M10478-A3 is a compact RF antenna module designed for multi-GNSS applications, integrating a full GPS receiver and antenna in a single package. It utilizes the Mediatek MT3333 chip and supports GPS, GLONASS, GALILEO, BEIDOU, QZSS, and SBAS ranging, with a maximum fixed update rate of 10Hz. The module operates on a supply voltage range of 2.8V to 4.2V and features low power consumption modes, making it suitable for battery-powered devices. With dimensions of 13.8 x 9.5 x 1.8 mm and a weight of less than 1 gram, the M10478-A3 is designed for easy integration into various applications, including personal navigation devices, smartwatches, and asset tracking systems. It offers advanced features such as active interference cancellation, extended prediction orbit capabilities, and efficient multi-path detection for improved performance in both indoor and outdoor environments. The module's SMD castellated pads facilitate surface mount technology placement, ensuring a straightforward assembly process.

Datasheet Summary
Powered by GS/AI

The RADIONOVA® M10478-A3 is a compact RF antenna module designed for multi-GNSS applications, integrating a full GPS receiver and antenna in a single package. It utilizes the Mediatek MT3333 chip and supports GPS, GLONASS, GALILEO, BEIDOU, QZSS, and SBAS ranging, with a maximum fixed update rate of 10Hz. The module operates on a supply voltage range of 2.8V to 4.2V and features low power consumption modes, making it suitable for battery-powered devices. With dimensions of 13.8 x 9.5 x 1.8 mm and a weight of less than 1 gram, the M10478-A3 is designed for easy integration into various applications, including personal navigation devices, smartwatches, and asset tracking systems. It offers advanced features such as active interference cancellation, extended prediction orbit capabilities, and efficient multi-path detection for improved performance in both indoor and outdoor environments. The module's SMD castellated pads facilitate surface mount technology placement, ensuring a straightforward assembly process.

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Receivers - M10478-A3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
M10478-A3
RF and Wireless - RF Receivers M10478-A3
RF RCVR 1.575GHZ MODULE

RF RCVR 1.575GHZ MODULE

Supplier's Site
RF Receivers - M10478-A3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
M10478-A3
RF Receivers M10478-A3
RADIONOVA® RF Receiver 1.575GHz -165dBm Module

RADIONOVA® RF Receiver 1.575GHz -165dBm Module

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers
Product Number M10478-A3 M10478-A3
Product Name RF and Wireless - RF Receivers RF Receivers
Applications General Purpose
Package Type Surface Mount; Surface Mount Surface Mount; Module
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -165 dBm -165 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - RXM-GPS-SR-T - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; Module
Features RoHS
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F)
View Details
RTM Series Monopulse Receiver - RTM-7020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 70 MHz
RF Connectors SMA
View Details