Antenova Ltd. RF Receivers M10478-A1

Description
RADIONOVA® RF Receiver GPS 1575.42MHz -163dBm On-Board, Chip Module
Request a Quote Datasheet
Description
RADIONOVA® RF Receiver GPS 1575.42MHz -163dBm On-Board, Chip Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 627-1052-2-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
627-1052-2-ND
RF Receivers 627-1052-2-ND
RADIONOVA® RF Receiver GPS 1575.42MHz -163dBm On-Board, Chip Module

RADIONOVA® RF Receiver GPS 1575.42MHz -163dBm On-Board, Chip Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 627-1052-2-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Receivers - 336-4880-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 10.5 mA
View Details
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Operating Frequency 13.56 MHz
View Details