Antenova Ltd. RF Receivers M10372-A1

Description
RADIONOVA® RF Receiver GPS 1575.42MHz -163dBm On-Board, Chip Module
Request a Quote Datasheet
Description
RADIONOVA® RF Receiver GPS 1575.42MHz -163dBm On-Board, Chip Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 627-1027-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
627-1027-ND
RF Receivers 627-1027-ND
RADIONOVA® RF Receiver GPS 1575.42MHz -163dBm On-Board, Chip Module

RADIONOVA® RF Receiver GPS 1575.42MHz -163dBm On-Board, Chip Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 627-1027-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAB-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 29F52SC - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Monopulse Comparators RFM010265 - RFM010265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 26500 MHz
View Details
RF Receivers - 336-2526-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 8.5 mA
View Details