The Titanis 2.4 GHz Swivel SMA Antenna, part number B4844, is designed for 2.4 GHz applications including Bluetooth, Wi-Fi (802.11a/b/g/n), and ZigBee. It features a standard SMA male connector and a flexible blade that allows for 360-degree rotation. The antenna operates within a frequency range of 2.4 to 2.5 GHz, with a peak gain of 2.2 dBi and an average efficiency of 80%. It has a maximum return loss of -13 dB and a maximum VSWR of 1.6:1. The antenna is suitable for various applications such as development tools, test equipment, and access points, but is not intended for outdoor use. It operates effectively in temperatures ranging from -40 °C to +85 °C and has a weight of 7.1 g. The product is supplied in bulk packaging and does not require an external matching network.
2.45GHz Bluetooth, WiMedia™, WLAN, Zigbee™ Blade RF Antenna 2.4GHz ~ 2.5GHz 2.2dBi SMA Male Panel Mount
2.45GHz Bluetooth, WiMedia™, WLAN, Zigbee™ Blade RF Antenna 2.4GHz ~ 2.5GHz 2.2dBi SMA Male Panel Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 627-1000-ND | B4844 |
| Product Name | RF Antennas | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, WiMedia™, WLAN, Zigbee™ | Bluetooth, WiMedia™, WLAN, Zigbee™ |
| Primary Frequency Range | 2450.0 MHz | |
| Gain | 2.2 dB |