RF ANT 2.4GHZ PCB TRACE SLDR SMD Product overview: A6111 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-A6111 can be used for catalog matching and distributor lookup.
2.4GHz Bluetooth, WiMedia™, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz Solder Surface Mount
Manufacturer: Antenova
Win Source Part Number: 909050-A6111
Series: Comata
Features: 2.4GHz Bluetooth, WiMedia™, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz - Solder Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8529.10.9100
Other Part Number: 3030A6111-01, 627-1010-6, 627-1010-2, 627-1010-1
2.4GHz Bluetooth, WiMedia™, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz Solder Surface Mount
Antennas Comata SMD 2.4GHz 2.3 & 2.5 GHz WiMAX
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-A6111 | 627-1010-2-ND | A6111 | A6111 | A6111 |
| Product Name | SMD 2.4GHZ Rf Antenna | RF Antennas | RF Antennas - A6111 | RF Antennas | Antennas |
| Applications | RF Testing | Modem or Wireless Network; Bluetooth, WiMedia™, WLAN, Zigbee™ | Bluetooth, WiMedia™, WLAN, Zigbee™ |