A5645H MICA 2.4 GHZ SMD HALOGEN Product overview: A5645H from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4 GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4 GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-A5645H can be used for catalog matching and distributor lookup.
Win Source Part Number: 1205381-A5645H
Category: RF/IF and RFID>RF Antennas
Series: Mica
Termination: Solder
Package: Tape & Reel
Applications: 802.11a/b/g/n, Bluetooth, Wi-Fi, ZigBee™
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency Range: 2.4GHz ~ 2.5GHz
Height (Max): 0.130" (3.30mm)
Frequency Group: UHF (2GHz ~ 3GHz)
Frequency (Center/Band): 2.45GHz
Antenna Type: Chip
Number of Bands: 1
VSWR: 1.8
RF Family/Standard: 802.15.4, Bluetooth, WiFi
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8529.10.9100
Mfr: Antenova
Other Names: 627-1123-6,627-1123-
Base Product Number: A5645
2.45GHz 802.11a/b/g/n, Bluetooth, Wi-Fi, ZigBee™ Chip RF Antenna 2.4GHz ~ 2.5GHz Solder Surface Mount
2.45GHz 802.11a/b/g/n, Bluetooth, Wi-Fi, ZigBee™ Chip RF Antenna 2.4GHz ~ 2.5GHz Solder Surface Mount
2.45GHz 802.11a/b/g/n, Bluetooth, Wi-Fi, ZigBee™ Chip RF Antenna 2.4GHz ~ 2.5GHz Solder Surface Mount
2.45GHz 802.11a/b/g/n, Bluetooth, Wi-Fi, ZigBee™ Chip RF Antenna 2.4GHz ~ 2.5GHz Solder Surface Mount
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-A5645H | A5645H | 627-1123-6-ND | A5645H | A5645H |
| Product Name | SMD 2.4 GHZ Rf Antenna | RF/IF and RFID - RF Antennas | RF Antennas | RF Antennas | Antennas |
| Applications | RF Testing | Modem or Wireless Network; 802.11a/b/g/n, Bluetooth, Wi-Fi, ZigBee™ | 802.11a/b/g/n, Bluetooth, Wi-Fi, ZigBee™ | ||
| Primary Frequency Range | 2400.0 to 2500.0 MHz | 2450.0 MHz | |||
| Technology Type | Chip | Chip |