Antenova Ltd. RF Antennas A5645

Description
2.4GHz Bluetooth, WiMedia™, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 1.2dBi Solder Surface Mount
Request a Quote Datasheet
Description
2.4GHz Bluetooth, WiMedia™, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 1.2dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 627-1009-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-1009-2-ND
RF Antennas 627-1009-2-ND
2.4GHz Bluetooth, WiMedia™, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 1.2dBi Solder Surface Mount

2.4GHz Bluetooth, WiMedia™, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 1.2dBi Solder Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
RF Antennas - A5645
A5645
RF Antennas - A5645 A5645
Manufacturer: Antenova Win Source Part Number: 852735-A5645 Series: Mica Features: RF Antenna Package: Reel - TR Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Other Part Number: 627-1009-2, 627-1009-1, Q3891168, 3030A5645-01, 627-1009-6

Manufacturer: Antenova
Win Source Part Number: 852735-A5645
Series: Mica
Features: RF Antenna
Package: Reel - TR
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8529.10.9100
Other Part Number: 627-1009-2, 627-1009-1, Q3891168, 3030A5645-01, 627-1009-6

Buy Now
2400MHz 2500MHz Rf Antenna - 875-A5645 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2400MHz 2500MHz Rf Antenna
875-A5645
2400MHz 2500MHz Rf Antenna 875-A5645
Mobile Station Antenna, 2400MHz Min, 2500MHz Max Product overview: A5645 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2400MHz, 2500MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2400MHz, 2500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-A5645 can be used for catalog matching and distributor lookup.

Mobile Station Antenna, 2400MHz Min, 2500MHz Max Product overview: A5645 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2400MHz, 2500MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2400MHz, 2500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-A5645 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
A5645
Antennas A5645
Antennas Mica SMD 2.4 GHz 2.3 & 2.5 GHz WiMAX

Antennas Mica SMD 2.4 GHz 2.3 & 2.5 GHz WiMAX

Buy Now Datasheet
RF Antennas - A5645 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
A5645
RF Antennas A5645
2.4GHz Bluetooth, WiMedia™, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 1.2dBi Solder Surface Mount

2.4GHz Bluetooth, WiMedia™, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 1.2dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 627-1009-2-ND A5645 875-A5645 A5645 A5645
Product Name RF Antennas RF Antennas - A5645 2400MHz 2500MHz Rf Antenna Antennas RF Antennas
Applications Modem or Wireless Network; Bluetooth, WiMedia™, WLAN, Zigbee™ RF Testing Bluetooth, WiMedia™, WLAN, Zigbee™
Primary Frequency Range 2400.0 MHz
Gain 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 1248669 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Bnc
View Details
RF Antennas - ANT-2216M-G5E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers
Tuned Dipole - Model FCC-3 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers