Antenova Ltd. RF Antennas A10415

Description
1.575GHz GPS Stamped Metal RF Antenna 1.573GHz ~ 1.577GHz 0.4dB Solder Surface Mount
Request a Quote Datasheet
Description
1.575GHz GPS Stamped Metal RF Antenna 1.573GHz ~ 1.577GHz 0.4dB Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 627-1038-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-1038-ND
RF Antennas 627-1038-ND
1.575GHz GPS Stamped Metal RF Antenna 1.573GHz ~ 1.577GHz 0.4dB Solder Surface Mount

1.575GHz GPS Stamped Metal RF Antenna 1.573GHz ~ 1.577GHz 0.4dB Solder Surface Mount

Buy Now Datasheet
RF Antennas - A10415 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
A10415
RF Antennas A10415
1.575GHz GPS Stamped Metal RF Antenna 1.573GHz ~ 1.577GHz 0.4dB Solder Surface Mount

1.575GHz GPS Stamped Metal RF Antenna 1.573GHz ~ 1.577GHz 0.4dB Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 627-1038-ND A10415
Product Name RF Antennas RF Antennas
Applications GPS; GPS GPS
Primary Frequency Range 1575.0 MHz
Gain 0.4000 dB
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
GSM Spiral Coil Antenna With RG178 Cable (L-10CM) + SMA Male St. Connector - ET-GSSA-3L10C-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 3 dB
View Details
Antenna Kit - Model AK-4G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details