Antenova Ltd. SMD Rf Antenna A10376

Description
AMIA ANTENNA CELLULAR SMD Product overview: A10376 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-A10376 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AMIA ANTENNA CELLULAR SMD Product overview: A10376 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-A10376 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Rf Antenna - 875-A10376 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Rf Antenna
875-A10376
SMD Rf Antenna 875-A10376
AMIA ANTENNA CELLULAR SMD Product overview: A10376 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-A10376 can be used for catalog matching and distributor lookup.

AMIA ANTENNA CELLULAR SMD Product overview: A10376 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-A10376 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - A10376 - A10376 - Win Source Electronics
Laguna Hills, CA, United States
RF Antennas - A10376
A10376
RF Antennas - A10376 A10376
Manufacturer: Antenova Win Source Part Number: 858795-A10376 Features: 850MHz, 900MHz, 1.8GHz, 1.9GHz GSM, UMTS - RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz -1.6dBi, -2.4dBi - Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours)

Manufacturer: Antenova
Win Source Part Number: 858795-A10376
Features: 850MHz, 900MHz, 1.8GHz, 1.9GHz GSM, UMTS - RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz -1.6dBi, -2.4dBi - Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)

Buy Now Datasheet
RF Antennas - A10376 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
A10376
RF Antennas A10376
850MHz, 900MHz, 1.8GHz, 1.9GHz GSM, UMTS RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz -1.6dBi, -2.4dBi Surface Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz GSM, UMTS RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz -1.6dBi, -2.4dBi Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
A10376
Antennas A10376
Antennas Amia Cellular SMD

Antennas Amia Cellular SMD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number 875-A10376 A10376 A10376 A10376
Product Name SMD Rf Antenna RF Antennas - A10376 RF Antennas Antennas
Applications RF Testing GSM, UMTS
Unlock Full Specs
to access all available technical data

Similar Products

VHF/UHF Antenna Kit - Model TV-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
GPS/GLONASS/IRNSS L1+L2+L5 Active Ceramic Patch Antenna With 1.13mm Cable (L-10cm) + UFL (25*25*2 mm) - ET-GPL125-5L10C-U252G - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1575.4 to 1602.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers