RF ANT 1.575GHZ CHIP SOLDER SMD Product overview: A10204 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-A10204 can be used for catalog matching and distributor lookup.
Manufacturer: Antenova
Win Source Part Number: 858791-A10204
Series: Brevis
Features: 1.575GHz GPS Chip RF Antenna - 0dBi Solder Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: 7A994
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8529.10.4040
Other Part Number: 627-1024-6, 627-1024-2, 627-1024-1
1.575GHz GPS Chip RF Antenna 0dBi Solder Surface Mount
1.575GHz GPS Chip RF Antenna 0dBi Solder Surface Mount
Antennas Brevis SMD GPS 1575MHz Chip Antenna
1.575GHz GPS Chip RF Antenna 0dBi Solder Surface Mount
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-A10204 | A10204 | 627-1024-1-ND | A10204 | A10204 |
| Product Name | SMD 1.575GHZ Rf Antenna | RF Antennas - A10204 | RF Antennas | Antennas | RF Antennas |
| Applications | RF Testing | GPS; GPS | GPS | ||
| Primary Frequency Range | 1575.0 MHz | ||||
| Gain | 0.0 dB | ||||
| VSWR | 1.4 :1 |