Antenova Ltd. RF Antennas - A10137 A10137

Description
Manufacturer: Antenova Win Source Part Number: 858788-A10137 Series: RADIONOVA® Features: 1.575GHz GPS PCB Trace RF Antenna - -0.2dBi Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 7A994 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Other Part Number: 627-1015-1, 627-1015-2, A10137-V1-1
Request a Quote Datasheet
Description
Manufacturer: Antenova Win Source Part Number: 858788-A10137 Series: RADIONOVA® Features: 1.575GHz GPS PCB Trace RF Antenna - -0.2dBi Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 7A994 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Other Part Number: 627-1015-1, 627-1015-2, A10137-V1-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Antennas - A10137
A10137
RF Antennas - A10137 A10137
Manufacturer: Antenova Win Source Part Number: 858788-A10137 Series: RADIONOVA® Features: 1.575GHz GPS PCB Trace RF Antenna - -0.2dBi Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 7A994 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Other Part Number: 627-1015-1, 627-1015-2, A10137-V1-1

Manufacturer: Antenova
Win Source Part Number: 858788-A10137
Series: RADIONOVA®
Features: 1.575GHz GPS PCB Trace RF Antenna - -0.2dBi Solder Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: 7A994
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8529.10.9100
Other Part Number: 627-1015-1, 627-1015-2, A10137-V1-1

Buy Now
1.575GHZ Rf Antenna - 875-A10137 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.575GHZ Rf Antenna
875-A10137
1.575GHZ Rf Antenna 875-A10137
RF ANT 1.575GHZ PCB TRACE SLD Product overview: A10137 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-A10137 can be used for catalog matching and distributor lookup.

RF ANT 1.575GHZ PCB TRACE SLD Product overview: A10137 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-A10137 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 627-1015-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
627-1015-2-ND
RF Antennas 627-1015-2-ND
1.575GHz GPS PCB Trace RF Antenna -0.2dBi Solder Surface Mount

1.575GHz GPS PCB Trace RF Antenna -0.2dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - A10137 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
A10137
RF Antennas A10137
1.575GHz GPS PCB Trace RF Antenna -0.2dBi Solder Surface Mount

1.575GHz GPS PCB Trace RF Antenna -0.2dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number A10137 875-A10137 627-1015-2-ND A10137
Product Name RF Antennas - A10137 1.575GHZ Rf Antenna RF Antennas RF Antennas
Applications RF Testing GPS; GPS GPS
Primary Frequency Range 1575.0 MHz
Gain -0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
Double Ridge Guide Horn Antenna - ModelSAS-570 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GSM Adhesive Puck Antenna With RG174 (L-3Mtr) Cable + SMA Male St. Connector (80MM) - ET-GSS-1L3-SMS80M - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers