Antenova Ltd. SMD 2.4GHz Rf Antenna 3030A5645-01

Description
Mica 2.4GHz SMD Chip Antenna Product overview: 3030A5645-01 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-3030A5645-01 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Mica 2.4GHz SMD Chip Antenna Product overview: 3030A5645-01 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-3030A5645-01 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 2.4GHz Rf Antenna - 875-3030A5645-01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.4GHz Rf Antenna
875-3030A5645-01
SMD 2.4GHz Rf Antenna 875-3030A5645-01
Mica 2.4GHz SMD Chip Antenna Product overview: 3030A5645-01 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-3030A5645-01 can be used for catalog matching and distributor lookup.

Mica 2.4GHz SMD Chip Antenna Product overview: 3030A5645-01 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-3030A5645-01 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
RF Antennas - 3030A5645-01
3030A5645-01
RF Antennas - 3030A5645-01 3030A5645-01
Manufacturer: Antenova Win Source Part Number: 19350-3030A5645-01 Family Name: 3030A5645-01 Introduction Date: November 19, 2007 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Antenova
Win Source Part Number: 19350-3030A5645-01
Family Name: 3030A5645-01
Introduction Date: November 19, 2007
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Antennas Antennas
Product Number 875-3030A5645-01 3030A5645-01
Product Name SMD 2.4GHz Rf Antenna RF Antennas - 3030A5645-01
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
Log Periodic Antenna - Model SAS-519-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Wi-Fi 3dBi Umbrella Antenna With SMA Male St. Connector - ET-WI3U-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 3 dB
Form Factor / Mounting External
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers