Antenna Technologies Limited Company (ATLC) RF Antennas VG2450MK

Description
2.45GHz RF Antenna 2.4GHz ~ 2.5GHz N Type Female
Description
2.45GHz RF Antenna 2.4GHz ~ 2.5GHz N Type Female

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - VG2450MK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
VG2450MK
RF Antennas VG2450MK
2.45GHz RF Antenna 2.4GHz ~ 2.5GHz N Type Female

2.45GHz RF Antenna 2.4GHz ~ 2.5GHz N Type Female

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number VG2450MK
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers