Antenna Technologies Limited Company (ATLC) RF Antennas VG1370BM15F-MK

Description
1.37GHz RF Antenna 1.35GHz ~ 1.39GHz BNC Male
Description
1.37GHz RF Antenna 1.35GHz ~ 1.39GHz BNC Male

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - VG1370BM15F-MK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
VG1370BM15F-MK
RF Antennas VG1370BM15F-MK
1.37GHz RF Antenna 1.35GHz ~ 1.39GHz BNC Male

1.37GHz RF Antenna 1.35GHz ~ 1.39GHz BNC Male

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number VG1370BM15F-MK
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna Unit - FR05-S1-NO-1-004BULK - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details