Antenna Technologies Limited Company (ATLC) RF Antennas V915RPTM

Description
915MHz RF Antenna 902MHz ~ 928MHz TNC Male Pole Mount
Description
915MHz RF Antenna 902MHz ~ 928MHz TNC Male Pole Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The V915RPTM is an omnidirectional RF antenna designed for the frequency range of 902-928 MHz. It features a vertical polarization and provides a unity gain with a typical VSWR of 1.2:1. The antenna has a minimum bandwidth of 26 MHz at a maximum power rating of 50 watts, limited by the feedline. Constructed with a heavy wall fiberglass radome, the V915RPTM offers superior weather resistance, making it suitable for outdoor applications. The flexible feedline is terminated with a TNC/M connector, facilitating straightforward installation. The antenna is equipped with stainless steel V-Bolts and custom V-Blocks for secure mounting on masts with diameters ranging from 1.25 to 2.00 inches. With an overall length of 12 inches and a weight of 1.5 pounds, the V915RPTM is designed to withstand wind speeds of up to 150 mph. Each unit is individually factory tested and comes with a one-year warranty.

Datasheet Summary
Powered by GS/AI

The V915RPTM is an omnidirectional RF antenna designed for the frequency range of 902-928 MHz. It features a vertical polarization and provides a unity gain with a typical VSWR of 1.2:1. The antenna has a minimum bandwidth of 26 MHz at a maximum power rating of 50 watts, limited by the feedline. Constructed with a heavy wall fiberglass radome, the V915RPTM offers superior weather resistance, making it suitable for outdoor applications. The flexible feedline is terminated with a TNC/M connector, facilitating straightforward installation. The antenna is equipped with stainless steel V-Bolts and custom V-Blocks for secure mounting on masts with diameters ranging from 1.25 to 2.00 inches. With an overall length of 12 inches and a weight of 1.5 pounds, the V915RPTM is designed to withstand wind speeds of up to 150 mph. Each unit is individually factory tested and comes with a one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - V915RPTM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
V915RPTM
RF Antennas V915RPTM
915MHz RF Antenna 902MHz ~ 928MHz TNC Male Pole Mount

915MHz RF Antenna 902MHz ~ 928MHz TNC Male Pole Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number V915RPTM
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

5GNR MIMO Magnetic/Adhesive Mount antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
5G 14dBi LPDA External Antenna With RG58 Cable (L-10cm) + SMA Male St. Connector - ET-5GLPDA-2WL10C-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 14 dB
View Details
Tuned Dipole Set - Model TDS-535 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
Telemetry Antennas - 1367700 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 2.5 dB
Connectors Sma
View Details