Antenna Technologies Limited Company (ATLC) RF Antennas V161WB-MK

Description
161MHz RF Antenna 148MHz ~ 174MHz UHF Female
Description
161MHz RF Antenna 148MHz ~ 174MHz UHF Female

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - V161WB-MK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
V161WB-MK
RF Antennas V161WB-MK
161MHz RF Antenna 148MHz ~ 174MHz UHF Female

161MHz RF Antenna 148MHz ~ 174MHz UHF Female

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number V161WB-MK
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS passive antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Bilogical Antenna Kitt - AK-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers