Antenna Technologies Limited Company (ATLC) RF Antennas P2406MK

Description
2.4375GHz RF Antenna 2.375GHz ~ 2.5GHz 6dBi N Type Female
Description
2.4375GHz RF Antenna 2.375GHz ~ 2.5GHz 6dBi N Type Female

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - P2406MK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
P2406MK
RF Antennas P2406MK
2.4375GHz RF Antenna 2.375GHz ~ 2.5GHz 6dBi N Type Female

2.4375GHz RF Antenna 2.375GHz ~ 2.5GHz 6dBi N Type Female

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number P2406MK
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers