Antenna Technologies Limited Company (ATLC) RF Antennas 220-6H-MK

Description
220MHz Yagi, 6-Element RF Antenna 215MHz ~ 225MHz 9dBi N Type Female
Description
220MHz Yagi, 6-Element RF Antenna 215MHz ~ 225MHz 9dBi N Type Female

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 220-6H-MK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
220-6H-MK
RF Antennas 220-6H-MK
220MHz Yagi, 6-Element RF Antenna 215MHz ~ 225MHz 9dBi N Type Female

220MHz Yagi, 6-Element RF Antenna 215MHz ~ 225MHz 9dBi N Type Female

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 220-6H-MK
Product Name RF Antennas
Technology Type Yagi; Yagi, 6-Element
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details