Ansmann USA Corp. Adapter, Ac-Dc, 12V, 0.3A; Power Supply Approvals Ansmann 5311103 / APS 300

Description
ADAPTER, AC-DC, 12V, 0.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:12V; Output Current - Output 1:300mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Description
ADAPTER, AC-DC, 12V, 0.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:12V; Output Current - Output 1:300mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adapter, Ac-Dc, 12V, 0.3A; Power Supply Approvals Ansmann - 31T9030 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 12V, 0.3A; Power Supply Approvals Ansmann
31T9030
Adapter, Ac-Dc, 12V, 0.3A; Power Supply Approvals Ansmann 31T9030
ADAPTER, AC-DC, 12V, 0.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:12V; Output Current - Output 1:300mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTER, AC-DC, 12V, 0.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:12V; Output Current - Output 1:300mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 31T9030
Product Name Adapter, Ac-Dc, 12V, 0.3A; Power Supply Approvals Ansmann
Type DC Power Supply; AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 24V - 96PSO-A240W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers