Ansmann USA Corp. Torch, Led, 120Lm, 20M, Grey; Torch Type Ansmann 5101173

Description
TORCH, LED, 120LM, 20M, GREY; Torch Type:Head Light; Light Source:LED; Lumen Output:12lm; Beam Effective Distance:-; Power Source:Rechargeable NiMH Battery; Torch Body Material:-; Product Range:RC2; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes
Datasheet
Description
TORCH, LED, 120LM, 20M, GREY; Torch Type:Head Light; Light Source:LED; Lumen Output:12lm; Beam Effective Distance:-; Power Source:Rechargeable NiMH Battery; Torch Body Material:-; Product Range:RC2; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torch, Led, 120Lm, 20M, Grey; Torch Type Ansmann - 68Y6667 - Newark, An Avnet Company
Chicago, IL, United States
Torch, Led, 120Lm, 20M, Grey; Torch Type Ansmann
68Y6667
Torch, Led, 120Lm, 20M, Grey; Torch Type Ansmann 68Y6667
TORCH, LED, 120LM, 20M, GREY; Torch Type:Head Light; Light Source:LED; Lumen Output:12lm; Beam Effective Distance:-; Power Source:Rechargeable NiMH Battery; Torch Body Material:-; Product Range:RC2; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

TORCH, LED, 120LM, 20M, GREY; Torch Type:Head Light; Light Source:LED; Lumen Output:12lm; Beam Effective Distance:-; Power Source:Rechargeable NiMH Battery; Torch Body Material:-; Product Range:RC2; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 68Y6667
Product Name Torch, Led, 120Lm, 20M, Grey; Torch Type Ansmann
Flashlight Type LED Flashlight; LED
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 134865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
18V Worklight - P704 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18 Volt Lithium-ion or Ni-Cad
View Details
4D 6-Volt Floating Lantern with Swivel Stand (6 lights/case) - KFLA - Rayovac
Specs
Flashlight Type Lantern
Power Source Battery
Battery Size D (optional feature); 6 Volt Heavy Duty Battery
View Details
2 suppliers