Ansmann USA Corp. Aa 2850Mah High Capacity Slimline Rechargeable Batteries (4-Pack); Battery Voltage Ansmann 5035212-US

Description
AA 2850mAh High Capacity Slimline Rechargeable Batteries (4-pack); Battery Voltage:1.2V; Battery Size Code:AA; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.85Ah; Battery Terminals:Raised Positive and Flat Negative RoHS Compliant: NA
Datasheet
Description
AA 2850mAh High Capacity Slimline Rechargeable Batteries (4-pack); Battery Voltage:1.2V; Battery Size Code:AA; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.85Ah; Battery Terminals:Raised Positive and Flat Negative RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aa 2850Mah High Capacity Slimline Rechargeable Batteries (4-Pack); Battery Voltage Ansmann - 68Y0092 - Newark, An Avnet Company
Chicago, IL, United States
Aa 2850Mah High Capacity Slimline Rechargeable Batteries (4-Pack); Battery Voltage Ansmann
68Y0092
Aa 2850Mah High Capacity Slimline Rechargeable Batteries (4-Pack); Battery Voltage Ansmann 68Y0092
AA 2850mAh High Capacity Slimline Rechargeable Batteries (4-pack); Battery Voltage:1.2V; Battery Size Code:AA; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.85Ah; Battery Terminals:Raised Positive and Flat Negative RoHS Compliant: NA

AA 2850mAh High Capacity Slimline Rechargeable Batteries (4-pack); Battery Voltage:1.2V; Battery Size Code:AA; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.85Ah; Battery Terminals:Raised Positive and Flat Negative RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 68Y0092
Product Name Aa 2850Mah High Capacity Slimline Rechargeable Batteries (4-Pack); Battery Voltage Ansmann
Primary Batteries Nickel Metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details
Button Batteries - 2841821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Lithium / Carbon Monofluoride
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
View Details
For AIM-58, 65, 68, 75S, 75H, 78S and 78H - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details