Ansmann USA Corp. Premium X-Power A23 Alkaline Battery 1-Pack Blister; Battery Voltage Ansmann 5020021

Description
Premium X-Power A23 Alkaline Battery - 1-pack blister; Battery Voltage:3V; Battery Size Code:A23; Battery Technology:Lithium; Battery Capacity:800mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:15.3mm RoHS Compliant: NA
Datasheet
Description
Premium X-Power A23 Alkaline Battery - 1-pack blister; Battery Voltage:3V; Battery Size Code:A23; Battery Technology:Lithium; Battery Capacity:800mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:15.3mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium X-Power A23 Alkaline Battery 1-Pack Blister; Battery Voltage Ansmann - 31AC5349 - Newark, An Avnet Company
Chicago, IL, United States
Premium X-Power A23 Alkaline Battery 1-Pack Blister; Battery Voltage Ansmann
31AC5349
Premium X-Power A23 Alkaline Battery 1-Pack Blister; Battery Voltage Ansmann 31AC5349
Premium X-Power A23 Alkaline Battery - 1-pack blister; Battery Voltage:3V; Battery Size Code:A23; Battery Technology:Lithium; Battery Capacity:800mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:15.3mm RoHS Compliant: NA

Premium X-Power A23 Alkaline Battery - 1-pack blister; Battery Voltage:3V; Battery Size Code:A23; Battery Technology:Lithium; Battery Capacity:800mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:15.3mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 31AC5349
Product Name Premium X-Power A23 Alkaline Battery 1-Pack Blister; Battery Voltage Ansmann
Primary Batteries Lithium
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details