Ansmann USA Corp. Premium X-Power Cr123A Lithium Battery 1-Pack Bulk; Battery Voltage Ansmann 5020011

Description
Premium X-Power CR123A Lithium Battery - 1-pack Bulk; Battery Voltage:3V; Battery Size Code:CR123A; Battery Technology:Lithium; Battery Capacity:1.6Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17mm RoHS Compliant: NA
Datasheet
Description
Premium X-Power CR123A Lithium Battery - 1-pack Bulk; Battery Voltage:3V; Battery Size Code:CR123A; Battery Technology:Lithium; Battery Capacity:1.6Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium X-Power Cr123A Lithium Battery 1-Pack Bulk; Battery Voltage Ansmann - 31AC5348 - Newark, An Avnet Company
Chicago, IL, United States
Premium X-Power Cr123A Lithium Battery 1-Pack Bulk; Battery Voltage Ansmann
31AC5348
Premium X-Power Cr123A Lithium Battery 1-Pack Bulk; Battery Voltage Ansmann 31AC5348
Premium X-Power CR123A Lithium Battery - 1-pack Bulk; Battery Voltage:3V; Battery Size Code:CR123A; Battery Technology:Lithium; Battery Capacity:1.6Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17mm RoHS Compliant: NA

Premium X-Power CR123A Lithium Battery - 1-pack Bulk; Battery Voltage:3V; Battery Size Code:CR123A; Battery Technology:Lithium; Battery Capacity:1.6Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 31AC5348
Product Name Premium X-Power Cr123A Lithium Battery 1-Pack Bulk; Battery Voltage Ansmann
Primary Batteries Lithium
Unlock Full Specs
to access all available technical data

Similar Products

For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details
SAFEFlex GSE Batteries - FBP-1500-60V - Green Cubes Technology
Specs
Voltage 60 volts
Capacity 525 ampere-hr
Width / Diameter 23 inch (584 mm)
View Details
AAA Batteries - 2535462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes AAA
Voltage 1.5 volts
View Details