Ansmann USA Corp. Premium X-Power 9V Alkaline Battery 1-Pack Blister; Battery Voltage Ansmann 5015643

Description
Premium X-Power 9v Alkaline Battery - 1-pack blister; Battery Voltage:9V; Battery Size Code:PP3; Battery Technology:Alkaline; Battery Capacity:550mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:48.5mm RoHS Compliant: NA
Datasheet
Description
Premium X-Power 9v Alkaline Battery - 1-pack blister; Battery Voltage:9V; Battery Size Code:PP3; Battery Technology:Alkaline; Battery Capacity:550mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:48.5mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium X-Power 9V Alkaline Battery 1-Pack Blister; Battery Voltage Ansmann - 31AC5343 - Newark, An Avnet Company
Chicago, IL, United States
Premium X-Power 9V Alkaline Battery 1-Pack Blister; Battery Voltage Ansmann
31AC5343
Premium X-Power 9V Alkaline Battery 1-Pack Blister; Battery Voltage Ansmann 31AC5343
Premium X-Power 9v Alkaline Battery - 1-pack blister; Battery Voltage:9V; Battery Size Code:PP3; Battery Technology:Alkaline; Battery Capacity:550mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:48.5mm RoHS Compliant: NA

Premium X-Power 9v Alkaline Battery - 1-pack blister; Battery Voltage:9V; Battery Size Code:PP3; Battery Technology:Alkaline; Battery Capacity:550mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:48.5mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 31AC5343
Product Name Premium X-Power 9V Alkaline Battery 1-Pack Blister; Battery Voltage Ansmann
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

80V FBP-1000 Series eGSE Lithium Batteries - FBP-1227 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 27 inch (686 mm)
View Details
Button Batteries - 1839489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Lithium / Manganese Dioxide
Secondary Batteries Lithium / Manganese Dioxide
Specialty Cells Coin Cell or Button Cell; Cr2016
View Details