Ansmann USA Corp. Premium X-Power D Alkaline Batteries 2-Pack Blister; Battery Voltage Ansmann 5015633

Description
Premium X-Power D Alkaline Batteries - 2-pack blister; Battery Voltage:1.5V; Battery Size Code:D; Battery Technology:Alkaline; Battery Capacity:18Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:34mm RoHS Compliant: NA
Datasheet
Description
Premium X-Power D Alkaline Batteries - 2-pack blister; Battery Voltage:1.5V; Battery Size Code:D; Battery Technology:Alkaline; Battery Capacity:18Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:34mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium X-Power D Alkaline Batteries 2-Pack Blister; Battery Voltage Ansmann - 31AC5342 - Newark, An Avnet Company
Chicago, IL, United States
Premium X-Power D Alkaline Batteries 2-Pack Blister; Battery Voltage Ansmann
31AC5342
Premium X-Power D Alkaline Batteries 2-Pack Blister; Battery Voltage Ansmann 31AC5342
Premium X-Power D Alkaline Batteries - 2-pack blister; Battery Voltage:1.5V; Battery Size Code:D; Battery Technology:Alkaline; Battery Capacity:18Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:34mm RoHS Compliant: NA

Premium X-Power D Alkaline Batteries - 2-pack blister; Battery Voltage:1.5V; Battery Size Code:D; Battery Technology:Alkaline; Battery Capacity:18Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:34mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 31AC5342
Product Name Premium X-Power D Alkaline Batteries 2-Pack Blister; Battery Voltage Ansmann
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

80V FBP-1000 Series eGSE Lithium Batteries - FBP-1371 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 840 ampere-hr
Width / Diameter 20 inch (508 mm)
View Details
AA Batteries - 1835709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Cylindrical Battery Sizes AA
Specialty Cells Aa
Capacity 2.4 ampere-hr
View Details