Ansmann USA Corp. Battery Voltage Ansmann 5015303

Description
Battery Voltage:1.5V; Battery Size Code:A76; Battery Technology:Alkaline; Battery Capacity:145mAh; Battery Terminals:Flat Top; External Diameter:11.6mm; External Height:5.4mm; External Width:-; External Depth:-; Pack Quantity:1 RoHS Compliant: NA
Datasheet
Description
Battery Voltage:1.5V; Battery Size Code:A76; Battery Technology:Alkaline; Battery Capacity:145mAh; Battery Terminals:Flat Top; External Diameter:11.6mm; External Height:5.4mm; External Width:-; External Depth:-; Pack Quantity:1 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Voltage Ansmann - 31AC5340 - Newark, An Avnet Company
Chicago, IL, United States
Battery Voltage Ansmann
31AC5340
Battery Voltage Ansmann 31AC5340
Battery Voltage:1.5V; Battery Size Code:A76; Battery Technology:Alkaline; Battery Capacity:145mAh; Battery Terminals:Flat Top; External Diameter:11.6mm; External Height:5.4mm; External Width:-; External Depth:-; Pack Quantity:1 RoHS Compliant: NA

Battery Voltage:1.5V; Battery Size Code:A76; Battery Technology:Alkaline; Battery Capacity:145mAh; Battery Terminals:Flat Top; External Diameter:11.6mm; External Height:5.4mm; External Width:-; External Depth:-; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 31AC5340
Product Name Battery Voltage Ansmann
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Standard Cylindrical Battery Sizes A76
Voltage 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

48V Lithium SAFEFlex Material Handling Batteries - FBP-1443 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 735 ampere-hr
Width / Diameter 32.25 inch (819 mm)
View Details
Button Batteries - 325741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Zinc/Air
Specialty Cells Coin Cell or Button Cell
Voltage 1.45 volts
View Details