Ansmann USA Corp. Battery Charger, 240V, Uk; Battery Charger Type Ansmann 2012-3003

Description
BATTERY CHARGER, 240V, UK; Battery Charger Type:Plug In; Battery Technologies Supported:NiCd, NiMH; Supply Voltage:240VAC; Battery Size Code:-; Battery IEC Code:-; Battery NEDA Code:-; Product Range:-; Plug Type:UK; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
BATTERY CHARGER, 240V, UK; Battery Charger Type:Plug In; Battery Technologies Supported:NiCd, NiMH; Supply Voltage:240VAC; Battery Size Code:-; Battery IEC Code:-; Battery NEDA Code:-; Product Range:-; Plug Type:UK; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Charger, 240V, Uk; Battery Charger Type Ansmann - 32AC9268 - Newark, An Avnet Company
Chicago, IL, United States
Battery Charger, 240V, Uk; Battery Charger Type Ansmann
32AC9268
Battery Charger, 240V, Uk; Battery Charger Type Ansmann 32AC9268
BATTERY CHARGER, 240V, UK; Battery Charger Type:Plug In; Battery Technologies Supported:NiCd, NiMH; Supply Voltage:240VAC; Battery Size Code:-; Battery IEC Code:-; Battery NEDA Code:-; Product Range:-; Plug Type:UK; SVHC:No SVHC RoHS Compliant: Yes

BATTERY CHARGER, 240V, UK; Battery Charger Type:Plug In; Battery Technologies Supported:NiCd, NiMH; Supply Voltage:240VAC; Battery Size Code:-; Battery IEC Code:-; Battery NEDA Code:-; Product Range:-; Plug Type:UK; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Chargers
Product Number 32AC9268
Product Name Battery Charger, 240V, Uk; Battery Charger Type Ansmann
Charger Type General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Lithium SAFEFlex Chargers | FBC Series - FBC-1501 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 150.0 to 300.0 amps
View Details
EXTERNAL BATTERY CHARGERS FA00324 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Power Source AC
Input Voltage 120 volts
Current 12.0 amps
View Details
Base station - tc78ex-ni-base-station - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Time 1.5 hours
View Details