HAND LAMP, CREE LED, 320LM, BATTERY; Torch Type:Hand Lamp; Light Source:Cree LED; Lumen Output:320lm; Beam Effective Distance:110m; Power Source:C Batteries x 2; Torch Body Material:Aluminium; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Flashlights |
| Product Number | 85AC2354 |
| Product Name | Hand Lamp, Cree Led, 320Lm, Battery; Torch Type Ansmann |
| Flashlight Type | LED Flashlight; Cree LED |