WORK LIGHT, LED, 215LM, 11M, AAA BATTERY; Torch Type:Work Light; Light Source:6 x LED; Lumen Output:215lm; Beam Effective Distance:11m; Power Source:AAA Batteries x 3; Torch Body Material:Plastic; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Flashlights |
| Product Number | 45AC8083 |
| Product Name | Work Light, Led, 215Lm, 11M, Aaa Battery; Torch Type Ansmann |
| Flashlight Type | LED Flashlight; 6 x LED |