Ansmann USA Corp. Work Light, Led, 280Lm, 18M, Aa Battery; Torch Type Ansmann 1600-0179

Description
WORK LIGHT, LED, 280LM, 18M, AA BATTERY; Torch Type:Work Light; Light Source:10 x LED; Lumen Output:280lm; Beam Effective Distance:18m; Power Source:AA Batteries x 3; Torch Body Material:Plastic; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
WORK LIGHT, LED, 280LM, 18M, AA BATTERY; Torch Type:Work Light; Light Source:10 x LED; Lumen Output:280lm; Beam Effective Distance:18m; Power Source:AA Batteries x 3; Torch Body Material:Plastic; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Work Light, Led, 280Lm, 18M, Aa Battery; Torch Type Ansmann - 45AC8082 - Newark, An Avnet Company
Chicago, IL, United States
Work Light, Led, 280Lm, 18M, Aa Battery; Torch Type Ansmann
45AC8082
Work Light, Led, 280Lm, 18M, Aa Battery; Torch Type Ansmann 45AC8082
WORK LIGHT, LED, 280LM, 18M, AA BATTERY; Torch Type:Work Light; Light Source:10 x LED; Lumen Output:280lm; Beam Effective Distance:18m; Power Source:AA Batteries x 3; Torch Body Material:Plastic; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

WORK LIGHT, LED, 280LM, 18M, AA BATTERY; Torch Type:Work Light; Light Source:10 x LED; Lumen Output:280lm; Beam Effective Distance:18m; Power Source:AA Batteries x 3; Torch Body Material:Plastic; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 45AC8082
Product Name Work Light, Led, 280Lm, 18M, Aa Battery; Torch Type Ansmann
Flashlight Type LED Flashlight; 10 x LED
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 1857671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AAA; Aaa
View Details
18V Worklight - P704 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18 Volt Lithium-ion or Ni-Cad
View Details
4D 6-Volt Floating Lantern with Swivel Stand (6 lights/case) - KFLA - Rayovac
Specs
Flashlight Type Lantern
Power Source Battery
Battery Size D (optional feature); 6 Volt Heavy Duty Battery
View Details
2 suppliers