PEN LIGHT, LED, 260LM, 150M, AAA BATTERY; Torch Type:Tactical Torch; Light Source:LED; Lumen Output:260lm; Beam Effective Distance:150m; Power Source:AAA Batteries x 3; Torch Body Material:Aluminium; Product Range:M250F; SVHC:No SVHCRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Flashlights |
| Product Number | 45AC9760 |
| Product Name | Pen Light, Led, 260Lm, 150M, Aaa Battery; Torch Type Ansmann |
| Flashlight Type | LED Flashlight; LED |